Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
785
in stock
|
Buy Now | |
Farnell
from US$0.30
|
7,614
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
5,229
in stock
|
Buy Now | |
Chip Outpost
from US$0.14
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,800
in stock
|
Buy Now | |
Distrelec
from US$0.36
|
1,050
in stock
|
Buy Now | |
Conrad
from US$0.42
|
600
in stock
|
Buy Now | |
element14
from US$0.23
|
489
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
10,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 86.1 V 1.5 kW 146 Vcl Uni-Directional Transil Diode - DO-201 | Future Electronics |
Unidirectional 1500W TVS diode,1.5KE82A | RS |
Tvs Diode, 1.5Kw, 70.1V, Unidir, Do-201 | Newark Electronics |
Diode TVS Single Uni-Dir 70.1V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 70.1 V |
Breakdown VoltageVBR Min(V) | 77.9 V |
BreakdownVoltageVBR Max (V) | 86.1 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 113 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 7.02V |
Breakdown Voltage Min | 7.79V |
Breakdown Voltage Max | 8.61V |
Clamping Voltage Vc Max | 12.1V |
Diode Case Style | DO-201 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 7.02V |
Clamping Voltage Vc Max | 12.1V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.79V |
RoHS Compliant | Yes |
TVS DIODE 70.1VWM 113VC DO201 | Chip Outpost |
Littelfuse TVS Diode, Uni-Directional, 70.1V, 13.5A, DO-201 | Distrelec |
TVS DIODE, UNIDIR, 70.1V, DO-201 | element14 |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE82A | RS Americas |
1.5KW 82VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE82A?
Additional datasheets, footprints and schematics for 1.5KE82A are listed on our Part Details page. You can also find images and similar parts to 1.5KE82A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE82A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE82A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE82A fall under?
The 1.5KE82A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE82A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE82A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE82A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE82A have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Chip Outpost, Future Electronics and Distrelec have stock available or on a lead time for 1.5KE82A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE82A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE82A?
You can fill out our help required form which you can use to request a quote for 1.5KE82A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.