Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.20
|
210,000
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
1,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,166
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,099
in stock
|
Buy Now | |
element14
from US$0.26
|
1,099
in stock
|
Buy Now | |
Farnell
from US$0.26
|
1,099
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
1,078
in stock
|
Buy Now | |
Distrelec
from US$0.65
|
795
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
305
in stock
|
Buy Now | |
RS
from US$0.55
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Bi-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 64.1 V |
Breakdown VoltageVBR Min(V) | 71.3 V |
BreakdownVoltageVBR Max (V) | 78.8 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 103 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 64.7V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.4V |
Clamping Voltage Vc Max | 11.3V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 7.13V |
Breakdown Voltage Max | 7.88V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
1.5KE Series 103 V 1.5 kW Through Hole Bi-Directional TVS Diode - DO-201 | Future Electronics |
1.5KW 7.5VBR 5% BI 1.5KE | TTI Europe |
Tvs Diode, 1.5Kw, 64.1V, Bidir, Do-201 Rohs Compliant: Yes |Littelfuse 1.5KE75CA | Newark Electronics |
TVS DIODE, 1.5KW, 64.1V, BIDIR, DO-201 | element14 |
Littelfuse TVS Diode, Bi-Directional, 64.1V, 14.8A, DO-201 | Distrelec |
Diode, TVS, For Data/Comm, Industrial Equip, 134.5A, Thru-Hole, Solder Term | Littelfuse 1.5KE7.5CA | RS Americas |
TVS Diode 1500W 6.4V Bi-Directional | RS |
Status: | Unknown |
---|---|
Series: | Transil 1.5KE Series |
RoHS: | Unknown |
Product Range | Transil 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.4V |
Clamping Voltage Vc Max | 103V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 71.3V |
Breakdown Voltage Max | 78.8V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Body Diameter | 5.3mm |
Breakdown Voltage | 78.8V |
Breakdown Voltage Range | 71.3V to 78.8V |
Breakover Voltage Min | 71.3V |
Clamping Voltage @ 8/20µs Max | 690V |
Current Itsm | 200A |
Diode Type | Bidirectional TVS |
External Length / Height | 9.52mm |
Full Power Rating Temperature | 75°C |
JEDEC Number | 1N6284CA |
Lead Diameter | 1.06mm |
Peak Pulse Current Ippm | 14.6A |
Power Dissipation Pd | 5W |
Power Dissipation Ptot Max | 5W |
Reverse Leakage Current Max | 1µA |
Stand-off Voltage | 64.1V |
Test Current | 1mA |
Uni / Bi Directional Polarity | Bidirectional |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 6.4V |
Clamping Voltage Vc Max | 11.3V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE75CA?
Additional datasheets, footprints and schematics for 1.5KE75CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE75CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE75CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE75CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE75CA fall under?
The 1.5KE75CA is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE75CA when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE75CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE75CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE75CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1.5KE75CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE75CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE75CA?
You can fill out our help required form which you can use to request a quote for 1.5KE75CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.