Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
1,649
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
2,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,649
in stock
|
Buy Now | |
element14
from US$0.23
|
1,649
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,269
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
1,045
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 43.6 V |
Breakdown VoltageVBR Min(V) | 48.5 V |
BreakdownVoltageVBR Max (V) | 53.6 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 70.1 V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 43.6V |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-201 |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 43.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
1.5KE Series 70.1 V 1.5 kW Through Hole Uni-Directional TVS Diode - DO-201 | Future Electronics |
Tvs Diode, 1.5Kw, 43.6V, Unidir, Do-201 | Newark Electronics |
TVS DIODE, 1.5KW, 43.6V, UNIDIR, DO-201 | element14 |
Littelfuse TVS Diode, Uni-Directional, 43.6V, 21.7A, DO-201 | Distrelec |
1500W Axial Leaded Transient Voltage Suppression (TVS) Diode | Littelfuse 1.5KE51A | RS Americas |
1.5KW 51VBR 5% UNI 1.5KE | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
TVS Polarity | Unidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 43.6V |
Breakdown Voltage Min | 48.5V |
Breakdown Voltage Max | 53.6V |
Clamping Voltage Vc Max | 70.1V |
Diode Case Style | DO-201 |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1.5KE51A?
Additional datasheets, footprints and schematics for 1.5KE51A are listed on our Part Details page. You can also find images and similar parts to 1.5KE51A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE51A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE51A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE51A fall under?
The 1.5KE51A is listed under Zener TVSs.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE51A when available in the Zener TVSs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE51A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE51A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for 1.5KE51A have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1.5KE51A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE51A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE51A?
You can fill out our help required form which you can use to request a quote for 1.5KE51A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.