Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
3,358
in stock
|
Buy Now | |
element14
from US$0.35
|
3,358
in stock
|
Buy Now | |
Farnell
from US$0.31
|
3,358
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
351
in stock
|
Buy Now | |
Avnet Silica
-
|
9,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transil 1500W 47V Bi-Directional Do-201 | Newark Electronics |
TRANSIL 1500W 47V BIDIR DO-201 | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 40.2V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
1.5KE47CARL,TVS 1.5KW 47V Bidirectional | RS |
1.5KE Series 1500 W 47 V Bi Directional Transient Voltage Suppressor - DO-201 | Future Electronics |
Where can I find additional details, specifications and documents for a 1.5KE47CARL?
Additional datasheets, footprints and schematics for 1.5KE47CARL are listed on our Part Details page. You can also find images and similar parts to 1.5KE47CARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE47CARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE47CARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE47CARL fall under?
The 1.5KE47CARL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE47CARL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE47CARL you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE47CARL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE47CARL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for 1.5KE47CARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE47CARL often in real-time on the comparison pages.
What if I can't find stock of 1.5KE47CARL?
You can fill out our help required form which you can use to request a quote for 1.5KE47CARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.