Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
1,330
in stock
|
Buy Now | |
Future Electronics
from US$0.47
|
43,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.32
|
6,225
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
2,513
in stock
|
Buy Now | |
element14
from US$0.85
|
2,305
in stock
|
Buy Now | |
Farnell
from US$0.67
|
2,299
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.73
|
1,277
in stock
|
Buy Now | |
Distrelec
from US$0.57
|
1,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
1,025
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
905
in stock
|
Buy Now | |
Avnet Silica
-
|
43,200
in stock
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 1500 W 440 V Bi Directional Transient Voltage Suppressor - DO-201 | Future Electronics |
Tvs Diode, Bidir, 376V, 1.5Kw, Axial | Newark Electronics |
DIODE, TVS, 440V, 1.5KW | element14 |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Bi-Dir 376V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 376V |
Clamping Voltage Vc Max | 602V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Diode TVS Bi-Dir 376V 1500W DO201 | RS |
Littelfuse TVS Diode, Bi-Directional, 376V, 3.1A, DO-201 | Distrelec |
1.5KW 440VBR 5% BI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE440CA?
Additional datasheets, footprints and schematics for 1.5KE440CA are listed on our Part Details page. You can also find images and similar parts to 1.5KE440CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE440CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE440CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE440CA fall under?
The 1.5KE440CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE440CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE440CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE440CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE440CA have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1.5KE440CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE440CA often in real-time on the comparison pages.
What if I can't find stock of 1.5KE440CA?
You can fill out our help required form which you can use to request a quote for 1.5KE440CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.