Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
420
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
7,200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.25
|
4,735
in stock
|
Buy Now | |
Schukat Electronic
from US$0.31
|
4,450
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
741
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
568
in stock
|
Buy Now | |
element14
from US$0.66
|
568
in stock
|
Buy Now | |
Farnell
from US$0.74
|
568
in stock
|
Buy Now | |
CoreStaff
from US$0.30
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
147,600
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 1500 W 440 V Uni-Directional Axial Transil Diode - DO201 | Future Electronics |
Transient Voltage Suppressor, Tvs, Transil 1.5Ke Series, Unidirectional, 376 V, Do-201, 2, 418 V Rohs Compliant: Yes |Stmicroelectronics 1.5KE440A | Newark Electronics |
DIODE, TVS, 440V, 1.5KW | element14 |
Diode TVS Single Uni-Dir 376V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 376V |
Clamping Voltage Vc Max | 602V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Littelfuse TVS Diode, Uni-Directional, 376V, 2.5A, DO-201 | Distrelec |
Diode TVS Uni-Dir 376V 1500W DO201 | RS |
1.5KW 440VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE440A?
Additional datasheets, footprints and schematics for 1.5KE440A are listed on our Part Details page. You can also find images and similar parts to 1.5KE440A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE440A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE440A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE440A fall under?
The 1.5KE440A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE440A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE440A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE440A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE440A have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Schukat Electronic, Distrelec and Newark Electronics have stock available or on a lead time for 1.5KE440A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE440A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE440A?
You can fill out our help required form which you can use to request a quote for 1.5KE440A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.