Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
280
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
57,600
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
57,600
in stock
|
Buy Now | |
Farnell
from US$0.32
|
8,628
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
4,445
in stock
|
Buy Now | |
Conrad
from US$0.67
|
1,236
in stock
|
Buy Now | |
element14
from US$0.51
|
1,160
in stock
|
Buy Now | |
Distrelec
from US$0.49
|
1,150
in stock
|
Buy Now | |
Avnet Silica
-
|
16,200
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics 1.5KE220A. | Newark Electronics |
Diode TVS Single Uni-Dir 188V 1.5KW 2-Pin DO-201 T/R | Avnet America |
DIODE, TVS, 220V, 1.5KW | element14 |
Unidirectional 1500W TVS diode,1.5KE220A | RS |
1.5KE Series 1500 W 220 V Uni-Directional Axial Through Hole TVS Diode - DO-201 | Future Electronics |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 185 V |
Breakdown VoltageVBR Min(V) | 209 V |
BreakdownVoltageVBR Max (V) | 231 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 328 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 185V |
Clamping Voltage Vc Max | 328V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 209V |
Breakdown Voltage Max | 231V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Littelfuse TVS Diode, Uni-Directional, 185V, 4.6A, DO-201 | Distrelec |
1.5KW 220VBR 5% UNI 1.5KE | TTI Europe |
Where can I find additional details, specifications and documents for a 1.5KE220A?
Additional datasheets, footprints and schematics for 1.5KE220A are listed on our Part Details page. You can also find images and similar parts to 1.5KE220A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE220A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE220A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE220A fall under?
The 1.5KE220A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE220A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE220A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE220A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE220A have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, Transfer Multisort Elektronik and Conrad have stock available or on a lead time for 1.5KE220A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE220A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE220A?
You can fill out our help required form which you can use to request a quote for 1.5KE220A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.