Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 17.1V |
Clamping Voltage Vc Max | 27.7V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 19V |
Breakdown Voltage Max | 21V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1.5KE20A R0G?
Additional datasheets, footprints and schematics for 1.5KE20A R0G are listed on our Part Details page. You can also find images and similar parts to 1.5KE20A R0G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE20A R0G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE20A R0G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE20A R0G fall under?
The 1.5KE20A R0G is listed under Taiwan Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to 1.5KE20A R0G when available in the Taiwan Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE20A R0G you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE20A R0G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5KE20A R0G have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1.5KE20A R0G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE20A R0G often in real-time on the comparison pages.
What if I can't find stock of 1.5KE20A R0G?
You can fill out our help required form which you can use to request a quote for 1.5KE20A R0G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.