Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
9,677
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
9,677
in stock
|
Buy Now | |
element14
from US$0.26
|
9,677
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,800
in stock
|
Buy Now | |
Avnet Silica
-
|
3,800
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Unidir, 171V, Do-201 Rohs Compliant: Yes |Stmicroelectronics 1.5KE200ARL | Newark Electronics |
TVS DIODE, UNIDIR, 171V, DO-201 | element14 |
Diode TVS Single Uni-Dir 171V 1.5KW 2-Pin DO-201 T/R | EBV Elektronik |
1.5KE Series 1500 W 200 V Uni Directional Axial Through Hole TVS Diode - DO-201 | Future Electronics |
Where can I find additional details, specifications and documents for a 1.5KE200ARL?
Additional datasheets, footprints and schematics for 1.5KE200ARL are listed on our Part Details page. You can also find images and similar parts to 1.5KE200ARL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE200ARL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE200ARL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE200ARL fall under?
The 1.5KE200ARL is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE200ARL when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE200ARL you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE200ARL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE200ARL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for 1.5KE200ARL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE200ARL often in real-time on the comparison pages.
What if I can't find stock of 1.5KE200ARL?
You can fill out our help required form which you can use to request a quote for 1.5KE200ARL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.