Status: | Active |
---|---|
Series: | 1.5KE |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
5,560
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
29,400
in stock
|
Buy Now | |
TTI Europe
from US$0.21
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.24
|
4,390
in stock
|
Buy Now | |
element14
from US$0.27
|
2,400
in stock
|
Buy Now | |
Farnell
from US$0.30
|
2,400
in stock
|
Buy Now | |
CoreStaff
from US$0.23
|
2,095
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,560
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
1,160
in stock
|
Buy Now | |
RS Americas
from US$0.39
|
420
in stock
|
Buy Now | |
Avnet Silica
-
|
37,200
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,600
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
Breakdown voltage range:From 6.8 V to 440 V |
Uni and bidirectional types |
Low clamping factor |
Fast response time |
UL 497B file number: QVGQ2.E136224 |
Product Specifications |
---|
DS0636 Transilsâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
1.5KE Series 1500 W 200 V Uni Directional Axial Through Hole TVS Diode - DO-201 | Future Electronics |
Unidirectional 1500W TVS diode,1.5KE200A | RS |
DIODE, TVS, 200V, 1500W | element14 |
ST TVS Diode, 376V, 1.5kW, DO-201 | Distrelec |
Diode TVS Single Uni-Dir 171V 1.5KW 2-Pin DO-201 T/R | Avnet Silica |
Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | No |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single (Uni-Directional) |
Power Rating (mW) | 1500 W |
Reverse Standoff Voltage VRWM(V) | 171 V |
Breakdown VoltageVBR Min(V) | 190 V |
BreakdownVoltageVBR Max (V) | 210 V |
Maximum Reverse Leakage CurrentIR @ VRWM Max | 5 µA |
Maximum Clamping Voltage @ MaxPeak Pulse CurrentVC(V) | 274 V |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-201AE |
No. of Pins | 2Pins |
Breakdown Voltage Min | 210V |
Breakdown Voltage Max | 190V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | 1.5KE Series |
RoHS: | Unknown |
Product Range | 1.5KE Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 171V |
Clamping Voltage Vc Max | 274V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 190V |
Breakdown Voltage Max | 210V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 200VBR 5% UNI 1.5KE | TTI Europe |
Tvs Diode, 1.5Kw, 200V, Do-201 | Newark Electronics |
Diode, TVS, For Data/Comm, Industrial Equip, 5.5A, Thru-Hole, Solder Term | Littelfuse 1.5KE200A | RS Americas |
TVS-DIODE UNI 1,5KW 210V DO201 | Rutronik |
Where can I find additional details, specifications and documents for a 1.5KE200A?
Additional datasheets, footprints and schematics for 1.5KE200A are listed on our Part Details page. You can also find images and similar parts to 1.5KE200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5KE200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5KE200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5KE200A fall under?
The 1.5KE200A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to 1.5KE200A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5KE200A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5KE200A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for 1.5KE200A have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 1.5KE200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5KE200A often in real-time on the comparison pages.
What if I can't find stock of 1.5KE200A?
You can fill out our help required form which you can use to request a quote for 1.5KE200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.