Status: | Unknown |
---|---|
Series: | C Series |
RoHS: | Unknown |
Prices starting from US$7.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.92
|
163
in stock
|
Buy Now | |
Newark Electronics
from US$9.67
|
245
in stock
|
Buy Now | |
RS
from US$10.59
|
178
in stock
|
Buy Now | |
element14
from US$8.75
|
163
in stock
|
Buy Now | |
RS Americas
from US$8.99
|
77
in stock
|
Buy Now | |
Avnet America
from US$13.98
|
-
|
Buy Now | |
Sager
from US$7.01
|
-
|
Buy Now |
Product Range | C Series |
---|---|
Gender | Receptacle |
Voltage Rating | 250VAC |
Current Rating | 15A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Quick Connect |
Power Entry Module, Receptacle, 15A | Newark Electronics |
Power Entry Module 15A Switch flange | RS |
INLET, IEC, CORCOM, FLANGE MOUNT | element14 |
Filter, Power Entry Module, 15 A, w/Pre-Connected Terminals, Flange Mount | TE Connectivity 15CBE1 | RS Americas |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact Switch ST 1 Port | Avnet America |
AC Power Entry Modules 15A/IEC320 CONNECTOR PRECONECTED TERMINA | Sager |
Where can I find additional details, specifications and documents for a 15CBE1?
Additional datasheets, footprints and schematics for 15CBE1 are listed on our Part Details page. You can also find images and similar parts to 15CBE1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15CBE1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15CBE1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15CBE1 fall under?
The 15CBE1 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 15CBE1 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15CBE1 you can contact the distributor directly for product support, shipping queries etc.
Is the 15CBE1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15CBE1 have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and RS Americas have stock available or on a lead time for 15CBE1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15CBE1 often in real-time on the comparison pages.
What if I can't find stock of 15CBE1?
You can fill out our help required form which you can use to request a quote for 15CBE1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.