Status: | Unknown |
---|---|
Series: | Model 15 |
RoHS: | Unknown |
Prices starting from US$45.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$55.40
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$48.03
|
52
in stock
|
Buy Now | |
element14
from US$50.29
|
52
in stock
|
Buy Now | |
RS Americas
from US$52.69
|
5
in stock
|
Buy Now | |
Future Electronics
from US$46.07
|
-
|
Buy Now | |
Avnet America
from US$45.72
|
-
|
Buy Now | |
Rapid Electronics
from US$83.62
|
-
|
Buy Now | |
Distrelec
from US$66.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rectangular digital scale |
1" wide |
1/4" or 1/8" or metric (6 mm) shaft adapter |
Datasheet |
---|
Model 15 |
General Information |
---|
Quick Reference Listing |
Instructions |
---|
Model 15 Multidial |
Product Literature |
---|
Selector Guide |
Capabilities |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | No |
GREEN | No |
Counting Dial, 10Turn, 6.35Mm | Newark Electronics |
COUNTING DIAL, DIGITAL, 10 TURN | element14 |
Potentiometer Knob, Body: Black, Dia. 17.65mm with a Black Indicator,6.35mm Shaft | Vishay Dale 15A31B10 | RS Americas |
15 Series 3 Digit Rectangular Digital Scale 10 Turn Potentiometer Dial | Future Electronics |
ACC POT Rectangular Digital Scale for Potentiometers 3 Digit (15 Turns) 1/4" Diameter Shaft Panel Mount | Avnet America |
Vishay 15A31B10 15-1-31 10 Turn Digital Counting Dial | Rapid Electronics |
Vishay Potentiometer Accessory Turn Dial | Distrelec |
ACC POT Rectangular Digital Scale for Potentiometers 3 Digit (15 Turns) 1/4 Diameter Shaft Panel Mount" | Avnet Abacus |
Where can I find additional details, specifications and documents for a 15A31B10?
Additional datasheets, footprints and schematics for 15A31B10 are listed on our Part Details page. You can also find images and similar parts to 15A31B10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15A31B10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15A31B10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15A31B10 fall under?
The 15A31B10 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Potentiometer Dials.
Can I view similar or alternative parts?
You can view similar parts to 15A31B10 when available in the Potentiometer Dials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15A31B10 you can contact the distributor directly for product support, shipping queries etc.
Is the 15A31B10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15A31B10 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 15A31B10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15A31B10 often in real-time on the comparison pages.
What if I can't find stock of 15A31B10?
You can fill out our help required form which you can use to request a quote for 15A31B10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.