Status: | Unknown |
---|---|
Series: | EJT Series |
RoHS: | Unknown |
Prices starting from US$14.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$18.13
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$23.43
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
160
in stock
|
Buy Now | |
TE Store
from US$28.21
|
1
in stock
|
Buy Now | |
Avnet America
from US$22.15
|
-
|
Buy Now | |
RS Americas
from US$16.70
|
-
|
Buy Now | |
element14
from US$14.95
|
-
|
Buy Now |
Capacitance | 0.1016µF |
---|---|
Voltage Rating | 250VAC |
Filter Type | EMI RFI |
Current Rating | 15A |
Filter Terminals | Wire Leaded |
Inductance Min | 200µH |
Leakage Current Max | 430µA |
Product Range | EJT Series |
SVHC | No SVHC (27-Jun-2018) |
15Ejt8=F8145 |Corcom Te Connectivity 15EJT8 | Newark Electronics |
AC Power Entry Modules 15A IEC-WIRE LEAD FLANGE | Rapid Electronics |
15EJT8=F8145 Filter Type: Power Line Product Orientation: Vertical Leakage Current (Max) (120VAC, 60Hz): 250 µA Leakage Current (Max) (250VAC, 50Hz): 430 µA Current Rating: 15 A Power Line Vertical 250 µA 430 µA | Iec Filtered Inlets & Corcom Ejt Series | Part Number: 15EJT8 | Internal Number: 3-6609006-0 | TE Connectivity | TE Store |
Power Entry Module EMI/RFI Filtered M 3 POS 250VAC 15A/Contact ST 1 Port | Avnet America |
Corcom, RFI Filter, 15 A, 250 VAC (Max.), 50/60Hz, GA400, Flange Mount | TE Connectivity 15EJT8 | RS Americas |
POWER LINE FILTER, 15A, 430UA, 250VAC | element14 |
Where can I find additional details, specifications and documents for a 15EJT8?
Additional datasheets, footprints and schematics for 15EJT8 are listed on our Part Details page. You can also find images and similar parts to 15EJT8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15EJT8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15EJT8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15EJT8 fall under?
The 15EJT8 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to 15EJT8 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15EJT8 you can contact the distributor directly for product support, shipping queries etc.
Is the 15EJT8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15EJT8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 15EJT8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15EJT8 often in real-time on the comparison pages.
What if I can't find stock of 15EJT8?
You can fill out our help required form which you can use to request a quote for 15EJT8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.