Status: | Unknown |
---|---|
Series: | 159 Series |
RoHS: | Compliant |
Rated Current | 1A |
---|---|
Inductance | 300mH |
Product Range | 159 Series |
Common Mode Filter Case | 102.36mm x 57.15mm x 66.8mm |
DC Current Max | 1A |
RoHS Compliant | Yes |
Choke, 0.3H, 1A, 15%, Surface Mount-Smd | Newark Electronics |
FILTER CHOKE, DC, OPEN BRACKET, 300MH | Hammond Manufacturing 159ZA | RS Americas |
Where can I find additional details, specifications and documents for a 159ZA?
Additional datasheets, footprints and schematics for 159ZA are listed on our Part Details page. You can also find images and similar parts to 159ZA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 159ZA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 159ZA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 159ZA fall under?
The 159ZA is listed under Passive Components > Filters > Common Mode Chokes / Filters > SMD Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 159ZA when available in the SMD Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 159ZA you can contact the distributor directly for product support, shipping queries etc.
Is the 159ZA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 159ZA have stock available?
Authorised distributors including Newark Electronics, Jameco Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 159ZA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 159ZA often in real-time on the comparison pages.
What if I can't find stock of 159ZA?
You can fill out our help required form which you can use to request a quote for 159ZA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.