Status: | Unknown |
---|---|
Series: | 1591 Series |
RoHS: | Unknown |
Cover Type | Lid |
---|---|
Cover Material | Polycarbonate |
Cover Colour | Transparent |
For Use With | Hammond 1591D Series Enclosures |
External Depth - Metric | 150mm |
External Width - Metric | 80mm |
External Height - Metric | 3.81mm |
External Depth - Imperial | 5.906" |
External Width - Imperial | 3.15" |
External Height - Imperial | 0.15" |
Product Range | 1591 Series |
SVHC | No SVHC (15-Jan-2019) |
Plastic Part - Clear Lid Rohs Compliant: Yes |Hammond 1591DC | Newark Electronics |
LID, POLYCARBONATE, CLEAR, ENCLOSURE | Farnell |
Clear Lid for 1591 Series | RS |
Lid, Polycarbonate, Polycarbonate, Clear, Clear | Hammond Manufacturing 1591DC | RS Americas |
Where can I find additional details, specifications and documents for a 1591DC?
Additional datasheets, footprints and schematics for 1591DC are listed on our Part Details page. You can also find images and similar parts to 1591DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1591DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1591DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1591DC fall under?
The 1591DC is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1591DC when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1591DC you can contact the distributor directly for product support, shipping queries etc.
Is the 1591DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1591DC have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 1591DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1591DC often in real-time on the comparison pages.
What if I can't find stock of 1591DC?
You can fill out our help required form which you can use to request a quote for 1591DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.