Status: | Unknown |
---|---|
Series: | 1586A Series |
RoHS: | Compliant |
No. of Channels | 40Channels |
---|---|
Input Voltage Max | 132V |
External Height | 150mm |
External Width | 245mm |
External Depth | 385mm |
Product Range | 1586A Series |
RoHS Compliant | Yes |
Data Acquisition, 40 Ch, 120V | Newark Electronics |
SUPER-DAQ, 2 HI-CAPACITY MODULES, 120V, ACCREDITED CAL | Fluke 1586A/2HC 120/C | RS Americas |
Where can I find additional details, specifications and documents for a 1586A/2HC 120/C?
Additional datasheets, footprints and schematics for 1586A/2HC 120/C are listed on our Part Details page. You can also find images and similar parts to 1586A/2HC 120/C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586A/2HC 120/C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586A/2HC 120/C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586A/2HC 120/C fall under?
The 1586A/2HC 120/C is listed under Test & Measurement > Data Acquisition & Data Logging > Data Acquisition.
Can I view similar or alternative parts?
You can view similar parts to 1586A/2HC 120/C when available in the Data Acquisition range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586A/2HC 120/C you can contact the distributor directly for product support, shipping queries etc.
Is the 1586A/2HC 120/C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1586A/2HC 120/C have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1586A/2HC 120/C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586A/2HC 120/C often in real-time on the comparison pages.
What if I can't find stock of 1586A/2HC 120/C?
You can fill out our help required form which you can use to request a quote for 1586A/2HC 120/C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.