1586522-2 Rectangular Connectors by TE Connectivity

16P CMNL HDR ASSY PC NATL LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.74

Distributor Stock
Logo for Farnell
Farnell
from US$4.74
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$5.56
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 16
端子のタイプ Pin
Contact Plating Material Gold
Contact Current Rating (Max) 12A
PCB Thickness (Recommended) .062in, 1.57mm
Length 42.67mm, 1.68in
Tail Length 3.81mm, .149in
Height .78in, 19.94mm
Width .37in
9.52mm
Operating Voltage 250VAC
Centerline (Pitch) .195in, 4.95mm
Housing Color Natural
Housing Material Nylon GF
UL Rating Certified, Recognized
Agency/Standard CSA, UL
UL File Number E28476
VDE Tested No
CSA File Number LR16455
UL-Brandschutzklasse UL 94V-2
Mating Alignment Type Polarization
Mating Retention With
Mating Alignment With
PCB Mount Retention Without
Connector Mounting Type Board Mount
Mating Retention Type Positive Lock
Circuit Application Power
For Use With Socket (Plug) Housing
Packaging Method Bag
Packaging Quantity 100
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Connector System Wire-to-Board
Sealable No
Shielded No
Connector Type Header
Row-to-Row Spacing 9.14mm, .36in
Connector Style Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Compatible Parts


Alternative Descriptions

16P Cmnl Hdr Assy Pc Natl Lf |Amp Te Connectivity 1586522-2 | Newark Electronics
Conn Power PIN 16 POS 4.95mm Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1586522-2?

Additional datasheets, footprints and schematics for 1586522-2 are listed on our Part Details page. You can also find images and similar parts to 1586522-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1586522-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586522-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1586522-2 fall under?

The 1586522-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1586522-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1586522-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 1586522-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1586522-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1586522-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1586522-2 often in real-time on the comparison pages.

What if I can't find stock of 1586522-2?

You can fill out our help required form which you can use to request a quote for 1586522-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay