Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
No stock
|
Buy Now | |
TE Store
from US$2.27
|
10,148
in stock
|
Buy Now | |
CoreStaff
from US$2.40
|
420
in stock
|
Buy Now | |
Newark Electronics
from US$3.06
|
65
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
65
in stock
|
Buy Now | |
Future Electronics
from US$1.92
|
-
|
Buy Now | |
RS Americas
from US$2.54
|
-
|
Buy Now | |
element14
from US$2.69
|
-
|
Buy Now | |
Boersig
from US$1.60
|
-
|
Buy Now | |
Distrelec
from US$2.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 1 |
Number of Power Positions | 4 |
Number of Positions | 4 |
Contact Mating Area Plating Thickness | .76µin, 30µm |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 12A, 10A |
PCB Thickness (Recommended) | .062mm, 1.57in |
Width | .375in, 9.53mm |
Length | 1in, 25.4mm |
Height | 9.65mm, .38in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | .2in, 5.08mm |
Housing Color | Natural |
Housing Material | Nylon |
Circuit Identification Feature | With |
UL Rating | Certified, Recognized |
VDE Tested | No |
CSA File Number | LR16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
Connector Mounting Type | Board Mount |
Mating Retention | With |
Mating Alignment | With |
Mating Retention Type | Detent Lock |
Mating Alignment Type | Polarization |
Assembly Integration Feature | Without |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Contact Type | Pin |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Termination Post & Tail Length | .15in, 3.81mm, .18in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
04P CMNL HDR ASSY PC UL94 LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1586515-2 | Internal Number: 1586515-2 | 5.08 mm | TE Connectivity | TE Store |
No. Of Contacts:4Contacts | Newark Electronics |
Conn Power HDR 4 POS 5.08mm Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
Mate-n-lok,header,receptacle,4 way pin | RS |
4 Position 1 Row 5.08 mm Wire to Board MATE-N-LOK Dent Lock Header Pin Connector | Future Electronics |
04P CMNL HDR ASSY PC UL94 LF | TE Connectivity 1586515-2 | RS Americas |
TE Connectivity 04P CMNL HDR ASSY PC UL94 LF Rectangular | Distrelec |
Where can I find additional details, specifications and documents for a 1586515-2?
Additional datasheets, footprints and schematics for 1586515-2 are listed on our Part Details page. You can also find images and similar parts to 1586515-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586515-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586515-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586515-2 fall under?
The 1586515-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586515-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586515-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586515-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586515-2 have stock available?
Authorised distributors including TE Store, CoreStaff, Newark Electronics, Avnet America and RS have stock available or on a lead time for 1586515-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586515-2 often in real-time on the comparison pages.
What if I can't find stock of 1586515-2?
You can fill out our help required form which you can use to request a quote for 1586515-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.