Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
1,208
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
14,420
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
14,420
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
11,040
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
8,398
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
6,289
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
3,391
in stock
|
Buy Now | |
TE Store
from US$0.32
|
3,262
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
2,898
in stock
|
Buy Now | |
element14
from US$0.23
|
1,208
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Row-to-Row Spacing | 4.2mm, .165in |
PCB Mount Orientation | Vertical |
Number of Power Positions | 2 |
Number of Rows | 2 |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 9A |
Width | 9.75mm, .384in |
PCB Thickness (Recommended) | 1.78in, .07mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 5.4mm, .213in |
Height | 12.8mm, .504in |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | PA 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-2 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
VDE Tested | No |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Retention Type | Latch |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Circuit Application | Power |
Packaging Quantity | 690 |
Packaging Method | Box & Tray, Tray |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Product Range:- | Newark Electronics |
Conn Power HDR 2 POS 4.2mm Solder ST Thru-Hole 2 Terminal 1 Port | Avnet America |
VAL-U-LOK 2 Position Dual Row Through-Hole Straight Pin Header | Future Electronics |
Pin&Socket Connectors VERT HDR W/PEGS 2P | Rapid Electronics |
TE Connectivity - AMP PWR CONN 2P VAL-U-LOK VRT HDR W/P V2 | Distrelec |
2P VAL-U-LOK VRT HDR W/P V2 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1586039-2 | Internal Number: 1586039-2 | 4.2 mm | TE Connectivity | TE Store |
RECTANGULAR PWR CONN, HEADER, 2POS, PCB | Farnell |
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 4.2MM | element14 |
Header, Conn, Wire to Wire & Wire to Board, PCB Plug,2 Cont, Solder, PE Series,9A | TE Connectivity 1586039-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1586039-2?
Additional datasheets, footprints and schematics for 1586039-2 are listed on our Part Details page. You can also find images and similar parts to 1586039-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586039-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586039-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586039-2 fall under?
The 1586039-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586039-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586039-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586039-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586039-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Future Electronics and Rapid Electronics have stock available or on a lead time for 1586039-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586039-2 often in real-time on the comparison pages.
What if I can't find stock of 1586039-2?
You can fill out our help required form which you can use to request a quote for 1586039-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.