Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.35
|
43,028
in stock
|
Buy Now | |
TTI Europe
from US$0.20
|
42,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 2 |
---|---|
Number of Positions | 2 |
Row-to-Row Spacing | 4.2mm, .165in |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Contact Mating Area Plating Thickness | 2.03 – 5.08µm, 80 – 200µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 9A |
Height | 12.8mm, .504in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Width | .384in, 9.75mm |
PCB Thickness (Recommended) | 1.6in, .063mm |
Insulation Diameter (Max) | 2.39mm, 2.39in |
Length | 5.4mm, .213in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Retention | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Quantity | 1050 |
Packaging Method | Tray, Box & Tray |
Contact Type | Pin |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Product Type | Header |
Housing Type | Plug |
Header Type | Shrouded |
Termination Post & Tail Length | 3.5mm, .138in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2P VRT HDR VAL-U-LOK V0 Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 4.2 mm Header Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1586038-2 | Internal Number: 1586038-2 | 4.2 mm | TE Connectivity | TE Store |
2P Vrt Hdr Val-U-Lok V0 Rohs Compliant: Yes |Amp Te Connectivity 1586038-2 | Newark Electronics |
Power Connectors Header Through Hole 2 Position | Future Electronics |
Conn Power HDR 2 POS 4.2mm Solder ST Thru-Hole 2 Terminal 1 Port Tray | Avnet America |
HEADER, VERTICAL, VAL-U-LOK, 2 POS, DUAL ROW, UL94V-0, W/O PEGS | TE Connectivity 1586038-2 | RS Americas |
CONN, HEADER, 2POS, 2ROW, 4.2MM | Farnell |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | VAL-U-LOK Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586038-2?
Additional datasheets, footprints and schematics for 1586038-2 are listed on our Part Details page. You can also find images and similar parts to 1586038-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586038-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586038-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586038-2 fall under?
The 1586038-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586038-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586038-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586038-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586038-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1586038-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586038-2 often in real-time on the comparison pages.
What if I can't find stock of 1586038-2?
You can fill out our help required form which you can use to request a quote for 1586038-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.