Status: | Unknown |
---|---|
Series: | AMP-DUAC Series |
RoHS: | Compliant |
Product Range | AMP-DUAC Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Positions |
Pitch Spacing | 4.2mm |
For Use With | AMP DUAC Connectors |
Body Material | Nylon |
Colour | White |
RoHS Compliant | Yes |
Plug & Socket Housing, Receptacle, Nylon | Newark Electronics |
Housing 2 Position RCPT HSG 94V-0 VAL-U-LOK Series | TE Connectivity 794657-2 | RS Americas |
HOUSING, RECEPTACLE, 2WAY | element14 |
Conn Housing RCP 2 POS Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 794657-2?
Additional datasheets, footprints and schematics for 794657-2 are listed on our Part Details page. You can also find images and similar parts to 794657-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794657-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794657-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794657-2 fall under?
The 794657-2 is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 794657-2 when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794657-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794657-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 794657-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Avnet Abacus have stock available or on a lead time for 794657-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794657-2 often in real-time on the comparison pages.
What if I can't find stock of 794657-2?
You can fill out our help required form which you can use to request a quote for 794657-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.