Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.27
|
3,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
3,499
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
3,499
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
3,499
in stock
|
Buy Now | |
Farnell
from US$0.30
|
3,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
1,213
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 22.2mm, .874in |
Height | 7.4mm, .291in |
Width | 23.9mm, .94in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Color | White |
Housing Material | Nylon 66 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
VDE Tested | No |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Housing Type | Plug |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Contact Type | Pin |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
Headers & Wire Housings 5P S/R Pm Plug V2 |Amp Te Connectivity 1586022-5 | Newark Electronics |
Headers&Wire Housings 5P S/R PM PLUG V2 | Rapid Electronics |
TE Connectivity 5P S/R PM PLUG VAL-U-LOK V2 Headers & Wi | Distrelec |
5P S/R PM PLUG VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Panel Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 4.2 mm Housing Plug Wire-to-Panel 5 | Rectangular Power Connector | Part Number: 1586022-5 | Internal Number: 1586022-5 | 4.2 mm | TE Connectivity | TE Store |
VAL-U-LOK Series 5 Position Male Pin Crimp Locking Ramp Plug Housing Connector | Future Electronics |
Conn Housing PL 5 POS 4.2mm ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 5 Way 1 Row Male Straight PCB Connector Housing | TE Connectivity 1586022-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 5Ways |
Pitch Spacing | - |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586022-5?
Additional datasheets, footprints and schematics for 1586022-5 are listed on our Part Details page. You can also find images and similar parts to 1586022-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586022-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586022-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586022-5 fall under?
The 1586022-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586022-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586022-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586022-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586022-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586022-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586022-5 often in real-time on the comparison pages.
What if I can't find stock of 1586022-5?
You can fill out our help required form which you can use to request a quote for 1586022-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.