Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
10,200
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
10,200
in stock
|
Buy Now | |
Conrad
from US$0.19
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Contact Retention | Without |
Contact Layout | Inline |
Width | .779in, 19.8mm |
Height | .295in, 7.5mm |
Length | .874in, 22.2mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
VDE Tested | No |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Housing Type | Receptacle |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Socket |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Insertion Force | 15Newton |
TE 1586026-5 Val-U-Lok Socket Housing 1 x 5P Natural | Rapid Electronics |
TE Connectivity 5P SR RCPT VAL-U-LOK V2 Combination Line | Distrelec |
Low cost 4.2 mm plug connector system for industry, household appliances and consumer products.This text is machine translated. | Conrad |
5w s/r receptacle housing | RS |
5P Sr Rcpt Val-U-Lok V2 |Amp Te Connectivity 1586026-5 | Newark Electronics |
VAL-U-LOK Series 5 Position Female Latch Lock Free Hanging Receptacle Housing | Future Electronics |
Conn Housing RCP 5 POS 4.2mm ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 5 Way 1 Row Female Straight PCB Housing | TE Connectivity 1586026-5 | RS Americas |
RECEPTACLE HOUSING, 5WAY | element14 |
Special Order: 5P SR RCPT VAL-U-LOK V2 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 5 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 5 | Rectangular Power Connector | Part Number: 1586026-5 | Internal Number: 1586026-5 | 4.2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 5Ways |
Pitch Spacing | 4.2mm |
For Use With | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586026-5?
Additional datasheets, footprints and schematics for 1586026-5 are listed on our Part Details page. You can also find images and similar parts to 1586026-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586026-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586026-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586026-5 fall under?
The 1586026-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586026-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586026-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586026-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586026-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Conrad, RS and Newark Electronics have stock available or on a lead time for 1586026-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586026-5 often in real-time on the comparison pages.
What if I can't find stock of 1586026-5?
You can fill out our help required form which you can use to request a quote for 1586026-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.