Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$15.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.70
|
No stock
|
Buy Now | |
RS Americas
from US$24.69
|
530
in stock
|
Buy Now | |
Newark Electronics
from US$28.99
|
263
in stock
|
Buy Now | |
Jameco Electronics
from US$24.95
|
51
in stock
|
Buy Now | |
Conrad
from US$15.96
|
10
in stock
|
Buy Now | |
Heilind Electronics
-
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
5
in stock
|
Buy Now | |
element14
from US$29.46
|
-
|
Buy Now | |
Carlton-Bates
from US$38.41
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Current Rating | 15A |
Voltage Rating | 2.5kV |
Contact Plating | Tin Plated Contacts |
Connector Colour | Red |
Contact Material | Brass |
RoHS Compliant | Yes |
Jack Banana Banana Jack 30 VAC/60 VDC (Max.) 15 A Brass Polycarbonate | Pomona Electronics 1581-2 | RS Americas |
Panel Mount Banana Jack, 15A, Turret, Red | Newark Electronics |
B-JACK, TIN PL (RED) | Heilind Electronics |
CONN, BANANA, JACK, 15A, TURRET, RED | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1581-2?
Additional datasheets, footprints and schematics for 1581-2 are listed on our Part Details page. You can also find images and similar parts to 1581-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1581-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1581-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1581-2 fall under?
The 1581-2 is listed under Test & Measurement > Test Connectors & IC Test Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1581-2 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1581-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1581-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1581-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Jameco Electronics, Conrad and Heilind Electronics have stock available or on a lead time for 1581-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1581-2 often in real-time on the comparison pages.
What if I can't find stock of 1581-2?
You can fill out our help required form which you can use to request a quote for 1581-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.