Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$50.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$60.64
|
42
in stock
|
Buy Now | |
Newark Electronics
from US$56.87
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$64.42
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$51.40
|
42
in stock
|
Buy Now | |
Farnell
from US$67.35
|
42
in stock
|
Buy Now | |
TE Store
from US$68.56
|
39
in stock
|
Buy Now | |
Avnet America
from US$50.30
|
-
|
Buy Now | |
element14
from US$64.22
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 57 |
---|---|
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 3 |
Number of Positions | 114 |
Stackable | Yes |
Number of Signal Positions | 114 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 6.35µm, 149.9997 – 249.9995µin |
Contact Current Rating (Max) | 11.5A |
Mating Post Length | .037in |
Contact Type | Tab |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 29.99994µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Dual Beam |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
コネクタの高さ | 6.38mm |
Stack Height | 6.6mm, 15.62mm, .615in |
Connector Height | .257in, 6.38mm |
Connector Length | 1.9999in, 50.8mm |
Connector Width | 5.2832mm, .208in |
Impedance | 114Ω |
Operating Voltage | 30VAC, 3VDC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .025in, .64mm |
Housing Material | Matte |
Mating Entry Location | Top |
UL File Number | E28476 |
Agency/Standard | CSA |
UL Rating | Listed |
CSA File Number | 1195944 |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
Mating Retention | Without |
Mating Alignment Type | Polarized |
Mating Alignment | With |
PCB Mount Alignment | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention Type | Locating Post |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube, Box & Tube |
実装方法 | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Sealable | No |
Connector System | Board-to-Board |
Data Rate | 10Gb/s |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Mict,260Plug,114,assy,.025,rec |Amp Te Connectivity 1-5767007-0 | Newark Electronics |
MICT 260PLUG 114 ASSY .025 REC | Rapid Electronics |
TE Connectivity MICT 260PLUG 114 ASSY .025 REC Board Sta | Distrelec |
MEZZANINE CONN, HDR, 114POS, 2ROW | Farnell |
MICT,260PLUG,114,ASSY,.025,REC PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 114 Centerline (Pitch): .64 mm PCB Mount Header Vertical Board-to-Board 114 | PCB Header & Receptacle | Part Number: 1-5767007-0 | Internal Number: 1-5767007-0 | .64 mm | TE Connectivity | TE Store |
Conn High Speed Fine Pitch Connector PL 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Tube | Avnet America |
PLUG, VERTICAL, 6.6MM, 114WAY | element14 |
Where can I find additional details, specifications and documents for a 1-5767007-0?
Additional datasheets, footprints and schematics for 1-5767007-0 are listed on our Part Details page. You can also find images and similar parts to 1-5767007-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5767007-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5767007-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5767007-0 fall under?
The 1-5767007-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5767007-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767007-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5767007-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5767007-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5767007-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5767007-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5767007-0?
You can fill out our help required form which you can use to request a quote for 1-5767007-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.