Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ADP04STR04 |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.41
|
1,782
in stock
|
Buy Now | |
Future Electronics
from US$1.16
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
1,782
in stock
|
Buy Now | |
element14
from US$1.21
|
1,782
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
TE Store
from US$2.56
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | White |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1A |
Contact Mating Area Plating Thickness | 1.2µin |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | Yes |
Length | .478in, 12.14mm |
Height | 6mm, .236in |
Voltage Rating | 5VDC |
Centerline | 2.54mm, .1in |
Housing Material | Polyphenylene Sulfide (PPS) |
Housing Color | Black |
On Position | Lever Down |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Packaging Quantity | 500 |
Packaging Method | Tape & Reel |
Actuator Style | Piano (Side Actuated) |
Switch Type | DIP |
Sealed | No |
Product Type | Switch |
Termination Style | Outside L |
Termination Post Length | .157in, 4mm |
Operating Temperature Range | -30 – 85°C |
ADP Series Piano SPST 4 Position Surface Mount Dip Switch | Future Electronics |
Dip Switch, 4Pos, 0.1A, 24V, Smd Rohs Compliant: Yes |Alcoswitch Te Connectivity 1571999-9 | Newark Electronics |
DIP SWITCH, 4POS, 0.1A, 24V, SMD | element14 |
Switch DIP OFF ON SPST 4 Piano 0.1A 24VDC Gull Wing 2.54mm SMD T/R | Avnet America |
Switch, Adp04Str04=Piano Dip Switch, itch | TE Connectivity 1571999-9 | RS Americas |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
Special Order: ADP04STR04=PIANO DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: No Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571999-9 | Internal Number: 1571999-9 | Alias Number: ADP04STR04 | TE Connectivity | TE Store |
DIP Switches / SIP Switches 4 POS PIANO ACT SMT | Sager |
Where can I find additional details, specifications and documents for a 1571999-9?
Additional datasheets, footprints and schematics for 1571999-9 are listed on our Part Details page. You can also find images and similar parts to 1571999-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571999-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571999-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571999-9 fall under?
The 1571999-9 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571999-9 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571999-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571999-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571999-9 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1571999-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571999-9 often in real-time on the comparison pages.
What if I can't find stock of 1571999-9?
You can fill out our help required form which you can use to request a quote for 1571999-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.