Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CC2518-000,
AMP-0-1571983-5, GDH04STR04 |
Prices starting from US$0.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
1,715
in stock
|
Buy Now | |
TE Store
from US$4.48
|
123,596
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$1.24
|
38,000
in stock
|
Buy Now | |
TTI Europe
from US$0.90
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
6,976
in stock
|
Buy Now | |
element14
from US$2.36
|
6,976
in stock
|
Buy Now | |
Farnell
from US$1.54
|
6,976
in stock
|
Buy Now | |
Avnet Abacus
-
|
46,000
in stock
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
Boersig
from US$1.93
|
-
|
Buy Now | |
Sager
from US$1.27
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Positions | 4 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 4 |
Solder Tail Contact Plating | Gold over Nickel |
Contact Current Rating | .1A |
Contact Mating Area Plating Material | Gold |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Length | 6.2mm, .244in |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline | .05in, 1.27mm |
Low Profile | Yes |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Quantity | 2000 |
Packaging Method | Tape & Reel |
Switch Type | DIP |
Product Type | Switch |
Sealed | Yes |
Actuator Style | Recessed Rocker |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDH04STR04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 4 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571983-5 | Internal Number: 1571983-5 | Alias Number: AMP-0-1571983-5 | TE Connectivity | TE Store |
GDH Series 4 Position 0.025 A Gull Wing Surface Mount DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 4 Recessed Slide 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Te Connectivity 1571983-5 | Newark Electronics |
SWITCH, DIP, 4WAY | element14 |
SWITCH, DIP, 4WAY | Farnell |
DIP switch,SMT,SPST,4 ps,recessed rocker | RS |
Switch, Gdh04Str04=Dip Switch, itch | TE Connectivity 1571983-5 | RS Americas |
DIP Switches / SIP Switches HALF PITCH 4POS SMD SWITCH DIP | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1571983-5?
Additional datasheets, footprints and schematics for 1571983-5 are listed on our Part Details page. You can also find images and similar parts to 1571983-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571983-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571983-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571983-5 fall under?
The 1571983-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571983-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571983-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571983-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571983-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, TTI Europe and Newark Electronics have stock available or on a lead time for 1571983-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571983-5 often in real-time on the comparison pages.
What if I can't find stock of 1571983-5?
You can fill out our help required form which you can use to request a quote for 1571983-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.