Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | GDH02STR04 |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.54
|
304
in stock
|
Buy Now | |
Future Electronics
from US$0.59
|
42,000
in stock
|
Buy Now | |
Avnet America
from US$0.93
|
26,000
in stock
|
Buy Now | |
TE Store
from US$3.96
|
25,570
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
23,008
in stock
|
Buy Now | |
element14
from US$2.13
|
23,008
in stock
|
Buy Now | |
Farnell
from US$1.32
|
23,008
in stock
|
Buy Now | |
Rapid Electronics
from US$1.25
|
5,394
in stock
|
Buy Now | |
Chip One Stop
from US$1.35
|
5,394
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
5,394
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.56
|
1,415
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
RS Americas
from US$3.07
|
-
|
Buy Now | |
Avnet Asia
from US$1.21
|
-
|
Buy Now | |
Boersig
from US$1.71
|
-
|
Buy Now | |
TTI Europe
from US$0.83
|
-
|
Buy Now | |
Sager
from US$1.17
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Seal Type | Tape |
---|---|
Number of Switches | 2 |
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Solder Tail Contact Plating | Gold over Nickel |
Auto-Insertable | No |
Contact Base Material | Copper Alloy |
Contact Current Rating | .1A |
Contact Mating Area Plating Material | Gold |
Length | .144in, 3.66mm |
Voltage Rating | 50VDC |
Housing Material | Polyphenylene Sulfide (PPS) |
Low Profile | Yes |
Centerline | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
Packaging Method | Tape & Reel |
Packaging Quantity | 2000 |
Actuator Style | Recessed Rocker |
Product Type | Switch |
Switch Type | DIP |
Sealed | Yes |
Termination Style | Outside L |
Operating Temperature Range | -30 – 85°C |
GDH Series 2 Position 0.025 A Gull Wing Surface Mount DIP Switch | Future Electronics |
Switch DIP ON OFF SPST 2 Recessed Slide 0.025A 24VDC Gull Wing 1.27mm SMD T/R | Avnet America |
GDH02STR04=DIP SWITCH Switch Contact Plating Material: Gold Case Color: Black Case Material: Polyphenylene Sulfide (PPS) Sealed Device: Yes Number of Switches: 2 Gold Black Polyphenylene Sulfide (PPS) | Dip Switch | Part Number: 1571983-3 | Internal Number: 1571983-3 | Alias Number: GDH02STR04 | TE Connectivity | TE Store |
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant: Yes |Te Connectivity 1571983-3 | Newark Electronics |
SWITCH, DIP,2WAY, SPST, FLUSH | element14 |
DIP SW/SIP SW HALF PITCH 2POS SMD SWITCH DIP | Rapid Electronics |
TE Connectivity GDH02STR04 DIP SWITCH Slide Dip Switch 2 | Distrelec |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
DIP switch,SMT,SPST,2 ps,recessed rocker | RS |
Switch, Gdh02Str04=Dip Switch, itch | TE Connectivity 1571983-3 | RS Americas |
DIP SW SPST 2P 0.025A 24V | TTI Europe |
DIP Switches / SIP Switches HALF PITCH 2POS SMD SWITCH DIP | Sager |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1571983-3?
Additional datasheets, footprints and schematics for 1571983-3 are listed on our Part Details page. You can also find images and similar parts to 1571983-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571983-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571983-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571983-3 fall under?
The 1571983-3 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571983-3 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571983-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571983-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571983-3 have stock available?
Authorised distributors including Future Electronics, Avnet America, TE Store, Newark Electronics and element14 have stock available or on a lead time for 1571983-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571983-3 often in real-time on the comparison pages.
What if I can't find stock of 1571983-3?
You can fill out our help required form which you can use to request a quote for 1571983-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.