Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.02
|
No stock
|
Buy Now | |
Sager
from US$10.53
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$11.49
|
52
in stock
|
Buy Now | |
Newark Electronics
from US$9.05
|
47
in stock
|
Buy Now | |
element14
from US$9.56
|
47
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$11.49
|
17
in stock
|
Buy Now | |
Distrelec
from US$2.78
|
8
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now |
Series | - |
---|---|
Gender | Jack |
Current Rating | - |
Voltage Rating | - |
Contact Plating | Nickel |
Contact Material | Brass |
Connector Colour | - |
Connector Mounting | Panel |
Connector Type | Banana Jack |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | IR Sensor |
---|---|
For Use With | MCU & Sensor Evaluation & Development Boards |
Features | Tuned to 38KHz, Runs at 3-5V Supply, Supports the MCU |
RoHS Compliant | Yes |
Adafruit TSOP38238 IR Receiver Sensor, 5V | Distrelec |
IR (Infrared) Receiver Sensor - TSOP38238 | Adafruit Industries 157 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | #6, #8, #10, #11, #12, #14, #16 Nut Drivers, Plastic Pouch |
---|---|
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 157?
Additional datasheets, footprints and schematics for 157 are listed on our Part Details page. You can also find images and similar parts to 157 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157 fall under?
The 157 is listed under Test & Measurement > Test Connectors & IC Clips > Banana Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 157 when available in the Banana Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157 you can contact the distributor directly for product support, shipping queries etc.
Is the 157 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157 have stock available?
Authorised distributors including Sager, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 157.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157 often in real-time on the comparison pages.
What if I can't find stock of 157?
You can fill out our help required form which you can use to request a quote for 157 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.