Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .6mm, .024in, .031in, .8mm |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Interface Plating | Tin (Sn) |
Crimp Type | F-Crimp |
Wire Size Search | .25mm², .22mm², .2mm², .35mm², .3mm² |
Wire Insulation Diameter | .134in, 3.4mm |
Wire Size | .2 – .35mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Amp Mcp 2.8K, Contact Rohs Compliant: Yes |Te Connectivity 1564982-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
AMP MCP2.8K | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1564982-1?
Additional datasheets, footprints and schematics for 1564982-1 are listed on our Part Details page. You can also find images and similar parts to 1564982-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1564982-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1564982-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1564982-1 fall under?
The 1564982-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1564982-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1564982-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1564982-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1564982-1 have stock available?
Authorised distributors including Newark Electronics, element14, Boersig, Farnell and Avnet America have stock available or on a lead time for 1564982-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1564982-1 often in real-time on the comparison pages.
What if I can't find stock of 1564982-1?
You can fill out our help required form which you can use to request a quote for 1564982-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.