Status: | Unknown |
---|---|
Series: | RFS Series |
RoHS: | Unknown |
Flow Rate Min | 4GPM (US) |
---|---|
Flow Rate Max | 20GPM (US) |
Pressure Max | 13.8bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | 5% |
Port Size | 12.7mm |
Product Range | RFS Series |
Flow Sensor, 1.5-20Gpm, 13.8Bar, 12.7Mm | Newark Electronics |
FLOW SENSOR, 1.5-20GPM, 13.8BAR, 12.7MM | element14 |
Sensor, Flow, 1.5-20GPM, 13.8BAR, Brass, 1/2" NPT Female, 24 VDC | Gems Sensors 156268 | RS Americas |
Where can I find additional details, specifications and documents for a 156268?
Additional datasheets, footprints and schematics for 156268 are listed on our Part Details page. You can also find images and similar parts to 156268 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156268 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156268 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156268 fall under?
The 156268 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 156268 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156268 you can contact the distributor directly for product support, shipping queries etc.
Is the 156268 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156268 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 156268.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156268 often in real-time on the comparison pages.
What if I can't find stock of 156268?
You can fill out our help required form which you can use to request a quote for 156268 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.