Status: | Unknown |
---|---|
Series: | RFO Series |
RoHS: | Unknown |
Flow Rate Min | 0.5GPM (US) |
---|---|
Flow Rate Max | 5GPM (US) |
Pressure Max | 13.8bar |
Supply Voltage DC Min | 4.5V |
Supply Voltage DC Max | 24V |
Accuracy % | 7% |
Port Size | 6.35mm |
Product Range | RFO Series |
RoHS Compliant | No |
Sensor, Flow, 0.1-5GPM, 13.8BAR, Brass, 1/4" NPT Female, 4.5-24VDC | Gems Sensors 156261 | RS Americas |
Sensor, Flow 0.1-5GPM 13.8BAR 1/4" NPT F | RS |
Flow Sensor, 0.1-5Gpm, 13.8Bar, 12.7Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 156261?
Additional datasheets, footprints and schematics for 156261 are listed on our Part Details page. You can also find images and similar parts to 156261 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156261 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156261 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156261 fall under?
The 156261 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 156261 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156261 you can contact the distributor directly for product support, shipping queries etc.
Is the 156261 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156261 have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for 156261.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156261 often in real-time on the comparison pages.
What if I can't find stock of 156261?
You can fill out our help required form which you can use to request a quote for 156261 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.