Status: | Unknown |
---|---|
Series: | RFS Series |
RoHS: | Unknown |
Flow Rate Min | 4GPM (US) |
---|---|
Flow Rate Max | 20GPM (US) |
Pressure Max | 6.9bar |
Accuracy % | 5% |
Port Size | 12.7mm |
Product Range | RFS Series |
RoHS Compliant | No |
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm | Newark Electronics |
Sensor, Flow, 1.5-20GPM, 6.9BAR, Poly, 1/2" NPT Female, 115VAC | Gems Sensors 155886 | RS Americas |
Where can I find additional details, specifications and documents for a 155886?
Additional datasheets, footprints and schematics for 155886 are listed on our Part Details page. You can also find images and similar parts to 155886 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155886 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155886 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155886 fall under?
The 155886 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 155886 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155886 you can contact the distributor directly for product support, shipping queries etc.
Is the 155886 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155886 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 155886.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155886 often in real-time on the comparison pages.
What if I can't find stock of 155886?
You can fill out our help required form which you can use to request a quote for 155886 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.