Status: | Unknown |
---|---|
Series: | RFO Series |
RoHS: | Unknown |
Flow Rate Min | 1.5GPM (US) |
---|---|
Flow Rate Max | 20GPM (US) |
Pressure Max | 6.9bar |
Supply Voltage DC Min | 4.5V |
Supply Voltage DC Max | 24V |
Accuracy % | 15% |
Port Size | 12.7mm |
Product Range | RFO Series |
Flow Sensor, 1.5-20Gpm, 6.9Bar, 12.7Mm | Newark Electronics |
Sensor, Flow 1.5-20GPM 6.9BAR 1/2" NPT F | RS |
Gems Flow Sensor Liquid 75L/min 7bar 15% 24V 1/2" NPT Cable, 600 mm | Distrelec |
Sensor, Flow, 1.5-20GPM, 6.9BAR, Polypropylene, 1/2" NPT Female | Gems Sensors 155481 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tape Type | Protection |
---|---|
Adhesive Type | Silicone Adhesive |
Tape Colour | Grey |
Total Tape Thickness | 6.8 mil (0.17 mm) |
Roll Length - Imperial | 5yard |
Roll Length - Metric | 4.57m |
Tape Width - Imperial | 1" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 155481?
Additional datasheets, footprints and schematics for 155481 are listed on our Part Details page. You can also find images and similar parts to 155481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155481 fall under?
The 155481 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 155481 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155481 you can contact the distributor directly for product support, shipping queries etc.
Is the 155481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155481 have stock available?
Authorised distributors including Newark Electronics, RS, Distrelec and RS Americas have stock available or on a lead time for 155481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155481 often in real-time on the comparison pages.
What if I can't find stock of 155481?
You can fill out our help required form which you can use to request a quote for 155481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.