Status: | Unknown |
---|---|
Series: | RFI Series |
RoHS: | Compliant |
Flow Rate Min | 0.1GPM (US) |
---|---|
Flow Rate Max | 5GPM (US) |
Pressure Max | 6.9bar |
Port Size | 6.35mm |
Product Range | RFI Series |
RoHS Compliant | Yes |
Sensor, Flow, 0.1-5GPM 6.9BAR 1/4" NPT F | RS |
Fluid, Liquid Polypropylene Flow Meter, 6.9bar Pressure, 0.1 - 5 gal/min | Gems Sensors 155420 | RS Americas |
Flow Sensor, 0.1-5Gpm, 6.9Bar, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 155420?
Additional datasheets, footprints and schematics for 155420 are listed on our Part Details page. You can also find images and similar parts to 155420 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155420 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155420 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155420 fall under?
The 155420 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 155420 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155420 you can contact the distributor directly for product support, shipping queries etc.
Is the 155420 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 155420 have stock available?
Authorised distributors including RS, RS Americas and Newark Electronics have stock available or on a lead time for 155420.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155420 often in real-time on the comparison pages.
What if I can't find stock of 155420?
You can fill out our help required form which you can use to request a quote for 155420 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.