Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.91
|
No stock
|
Buy Now | |
TE Store
from US$10.00
|
631
in stock
|
Buy Now | |
Newark Electronics
from US$17.12
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
96
in stock
|
Buy Now | |
Future Electronics
from US$8.89
|
-
|
Buy Now | |
Avnet America
from US$7.50
|
-
|
Buy Now | |
RS Americas
from US$12.36
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .64mm, .025in |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Positions | 60 |
端子の下地めっきの材料 | Palladium Nickel, Nickel |
Contact Underplating Material | Nickel, Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Termination Area Plating Thickness | 2.54µm |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Material | Tin |
Shrouded End Dimension | .15in, 3.81mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Connector Height | .549in, 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Length | 3.76in |
コネクタの高さ | 13.94mm |
Insulation Resistance | 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Center, Dual Polarizing Bar |
Polarization | With |
PCB Mount Alignment | Without |
Mating Retention | With |
PCB Mount Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Latch |
PCB Mount Retention Type | Mounting Ears |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 56 |
実装方法 | Tray |
Connector Type | Header |
Latch Type | Long |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | Standard |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
A/L UNIV HDR 60P RA LG LAT Connector System: Wire-to-Board Number of Positions: 60 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 60 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5499786-1 | Internal Number: 1-5499786-1 | TE Connectivity | TE Store |
Headers&wire Housings A/L Univ Hdr 60P Ra Lg Lat |Amp Te Connectivity 1-5499786-1 | Newark Electronics |
Conn Ejector Header HDR 60 POS 2.54mm Solder RA Thru-Hole | Avnet America |
A/L UNIV HDR 60P RA LG LAT, Ribbon Cable Connectors | TE Connectivity 1-5499786-1 | RS Americas |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-5499786-1?
Additional datasheets, footprints and schematics for 1-5499786-1 are listed on our Part Details page. You can also find images and similar parts to 1-5499786-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5499786-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5499786-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5499786-1 fall under?
The 1-5499786-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5499786-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5499786-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5499786-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5499786-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 1-5499786-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5499786-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5499786-1?
You can fill out our help required form which you can use to request a quote for 1-5499786-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.