Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.47
|
8,008
in stock
|
Buy Now | |
Rapid Electronics
from US$0.54
|
8,008
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
2,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Boersig
from US$0.41
|
-
|
Buy Now | |
Sager
from US$0.60
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Black |
Mating Retention | Without |
Number of Positions | 5 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | .334in, 8.5mm, .374in, 9.5mm |
Length | 25mm, .984in |
Housing Material | Nylon |
Mounting Style | Free Hanging |
Packaging Quantity | 2000 |
Packaging Method | Bag/Carton |
Product Type | Terminal Housing |
Terminates To | Wire & Cable |
Housing Type | Receptacle Housing |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Relay Sockets&Hardware RELAY BASE HOUSING BLACK | Rapid Electronics |
TE Connectivity FF 250 REC HSG 5P NYLON BLACK Relay Sock | Distrelec |
5P REC HSG NYLON BLACK | TTI Europe |
Ff 250 Rec Hsg 5P Nylon Black |Amp Te Connectivity 154746-2 | Newark Electronics |
Conn Housing RCP 5 POS Crimp ST | Avnet America |
Relay Sockets & Hardware RELAY BASE HOUSING BLACK | Sager |
Where can I find additional details, specifications and documents for a 154746-2?
Additional datasheets, footprints and schematics for 154746-2 are listed on our Part Details page. You can also find images and similar parts to 154746-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154746-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154746-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154746-2 fall under?
The 154746-2 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 154746-2 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154746-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154746-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154746-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 154746-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154746-2 often in real-time on the comparison pages.
What if I can't find stock of 154746-2?
You can fill out our help required form which you can use to request a quote for 154746-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.