Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Contact Density | Standard |
---|---|
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5e |
Shielded | Yes |
Packaging Method | Bag |
Packaging Quantity | 1 |
実装方法 | Bag |
Modular Connector Style | Plug |
Wire Type | Solid |
Connector & Contact Terminates To | Wire & Cable |
Connectors & Connector Components Type | Connector |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector, Rj45, Plug, 8 Position, Cable | Newark Electronics |
CONN, RJ45 PLUG, 8P8C, 1X1, CAT5E | Farnell |
Conn RJ-45 PL 8 POS Crimp ST Cable Mount 8 Terminal 1 Port Cat 5 | Avnet America |
Where can I find additional details, specifications and documents for a 1546907-1?
Additional datasheets, footprints and schematics for 1546907-1 are listed on our Part Details page. You can also find images and similar parts to 1546907-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546907-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546907-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546907-1 fall under?
The 1546907-1 is listed under Connectors > Modular Jacks & Plugs > Circular RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1546907-1 when available in the Circular RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546907-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546907-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546907-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 1546907-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546907-1 often in real-time on the comparison pages.
What if I can't find stock of 1546907-1?
You can fill out our help required form which you can use to request a quote for 1546907-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.