Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .012in, .3mm |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .085 – .125in, 2.16 – 3.18mm |
Overall Length | .8in, 20.32mm |
Wire Size | 22 – 18AWG, .32 – .82mm² |
CSA Certified | Yes |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Without Dimple |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 500 |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTIN-FASTON .250 receptacle, 22-18 AWG | RS |
.250 Srs Fastin Faston Recepta Rohs Compliant: Yes |Amp Te Connectivity 154661-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F Tin Loose Piece | Avnet America |
FASTIN-FASTON .250 Series Crimp Receptacle,6.35x0.81mm,22 to 18 AWG, Tin Plated | TE Connectivity 154661-2 | RS Americas |
Where can I find additional details, specifications and documents for a 154661-2?
Additional datasheets, footprints and schematics for 154661-2 are listed on our Part Details page. You can also find images and similar parts to 154661-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154661-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154661-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154661-2 fall under?
The 154661-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154661-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154661-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 154661-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154661-2 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 154661-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154661-2 often in real-time on the comparison pages.
What if I can't find stock of 154661-2?
You can fill out our help required form which you can use to request a quote for 154661-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.