Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.45
|
185
in stock
|
Buy Now | |
Distrelec
from US$13.40
|
4,500
in stock
|
Buy Now | |
TE Store
from US$20.82
|
3,798
in stock
|
Buy Now | |
RS Americas
from US$9.60
|
1,244
in stock
|
Buy Now | |
Newark Electronics
from US$9.92
|
191
in stock
|
Buy Now | |
element14
from US$11.46
|
191
in stock
|
Buy Now | |
Farnell
from US$11.09
|
191
in stock
|
Buy Now | |
Rapid Electronics
from US$14.44
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
5
in stock
|
Buy Now | |
Future Electronics
from US$8.99
|
-
|
Buy Now | |
Avnet America
from US$9.01
|
-
|
Buy Now | |
Boersig
from US$10.93
|
-
|
Buy Now | |
Sager
from US$9.42
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Style | Right Angle |
---|---|
Cable Clamp Flammability Rating | UL 94V-0 |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | With |
Accepts Cable Diameter (Max) | .453in, 11.51mm |
Screw & Hole Thread Size | 3/4-20 UNEF-2B |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Cable Clamp |
Shell Size | 13 |
Product Type | Accessory |
TE Connectivity Standard Circular Connector R/A CABLE CL | Distrelec |
R/A CABLE CLAMP KIT,SZ 13,CPC Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 13 Cable Entry Diameter: .453 in Cable Clamp Kit Thermoplastic Black 13 | Cpc Cable Clamp | Part Number: 1546348-2 | Internal Number: 1546348-2 | TE Connectivity | TE Store |
CPC Right Angle Cable Clamp Kit Shell Size 13 with Cover RoHS Compliant | TE Connectivity 1546348-2 | RS Americas |
Cable Gland (Clamp) | Newark Electronics |
CABLE GLAND (CLAMP) | element14 |
CABLE CLAMP KIT R/A SIZE 13 CPC | RS |
Standard Circular Connector R/A CABLE CLAMP 13 | Rapid Electronics |
Cable Clamp: Shell Size?: 13, Body Style?: Right Angle | Future Electronics |
Connector Accessories CPC Cable Clamp Nylon Black Shell Size 13 Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 13 |
---|---|
Cable Diameter Max | 11.51mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | Circular Plastic Connectors |
Cable Bundle Diameter Max | 0.453" |
Colour | Black |
Where can I find additional details, specifications and documents for a 1546348-2?
Additional datasheets, footprints and schematics for 1546348-2 are listed on our Part Details page. You can also find images and similar parts to 1546348-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546348-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546348-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546348-2 fall under?
The 1546348-2 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1546348-2 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546348-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546348-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546348-2 have stock available?
Authorised distributors including Distrelec, TE Store, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1546348-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546348-2 often in real-time on the comparison pages.
What if I can't find stock of 1546348-2?
You can fill out our help required form which you can use to request a quote for 1546348-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.