Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F97514-000,
AMPS-0-1546234-1 |
Block Configuration | Feed-Through |
---|---|
Contact Plating Material | Zinc |
Contact Current Rating (Max) | 30A |
Contact Base Material | Copper Alloy |
Contact Configuration | Tubular Clamp |
Product Spacing | .375in, 9.53mm |
Wire Size | 22 – 10AWG |
Rated Cross Section | 8AWG |
Voltage Rating | 600VAC |
Housing Color | Gray |
Centerline (Pitch) | 9.53mm, .375in |
UL Flammability Rating | UL 94V-0 |
Screw Plating Material | Nickel |
Tightening Torque | 8in-lbs |
Screw Base Material | Steel |
Screw Size | 6-32 Binding Head |
Block Type | Flat Base |
Modular Terminal Block Product Type | Screw Terminal Block |
Temperature (Max) | 150°C |
TERMINAL BLOCK, BARRIER, 22-10AWG | element14 |
Standard Feed-Thru Terminal Block 30A 600V | Carlton-Bates |
TYCO BUCHANAN TUBULAR CLAMP | Relay Specialties |
Terminal Block, Barrier, 22-10Awg | Newark Electronics |
Conn NEMA 2 POS 9.53mm Screw ST Cable Mount 30A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 1546234-1?
Additional datasheets, footprints and schematics for 1546234-1 are listed on our Part Details page. You can also find images and similar parts to 1546234-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546234-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546234-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546234-1 fall under?
The 1546234-1 is listed under Connectors > Terminal Blocks & Strips > Modular Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 1546234-1 when available in the Modular Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546234-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546234-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546234-1 have stock available?
Authorised distributors including element14, Carlton-Bates, Relay Specialties, Newark Electronics and Avnet America have stock available or on a lead time for 1546234-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546234-1 often in real-time on the comparison pages.
What if I can't find stock of 1546234-1?
You can fill out our help required form which you can use to request a quote for 1546234-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.