Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.75
|
175
in stock
|
Buy Now | |
Rapid Electronics
from US$1.60
|
4,775
in stock
|
Buy Now | |
Distrelec
from US$1.67
|
4,725
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
3,860
in stock
|
Buy Now | |
element14
from US$1.36
|
3,860
in stock
|
Buy Now | |
Farnell
from US$1.44
|
3,860
in stock
|
Buy Now | |
Chip One Stop
from US$2.09
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.79
|
32
in stock
|
Buy Now | |
Future Electronics
from US$1.46
|
-
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
RS Americas
from US$2.26
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now | |
Richardson RFPD
from US$1.15
|
-
|
Buy Now | |
TE Store
from US$4.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Strippable |
---|---|
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Positions | 4 |
Number of Switches | 4 |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating | 1.5A |
Solder Tail Contact Plating | Tin |
Contact Base Material | Copper Alloy |
Auto-Insertable | No |
Contact Mating Area Plating Material | Gold |
Length | 12.19mm, .48in |
Height | 7.36mm, .29in |
Voltage Rating | 50VDC |
Low Profile | Yes |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 25 |
Sealed | Yes |
Switch Type | DIP |
Product Type | Switch |
Actuator Style | Piano (Side Actuated) |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 105°C |
DIP Switches/SIP Switches 4 POS SIDE ACT SLD | Rapid Electronics |
TE Connectivity - AMP Piano Dip Switch 4 Switch | Distrelec |
Dip Sw, Spst-No, 15A, 50Vdc, 4Pos, Tht Rohs Compliant: Yes |Alcoswitch Te Connectivity 1-5435802-5 | Newark Electronics |
DIP SW, SPST-NO, 15A, 50VDC, 4POS, THT | element14 |
DIP switch,PCB,sealed,SPST,4 pos,piano | RS |
Switch: DIP-SWITCH | Transfer Multisort Elektronik |
4 Position SPST Side Actuated Sealed 2.54 mm Centerline Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 4 Piano PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Alcoswitch, DIP switch, PCB, sealed, SPST,4 pos, piano | TE Connectivity 1-5435802-5 | RS Americas |
DIP SW SPST 4P 0.025A 24V | TTI Europe |
GENERAL PURPOSE MECHANICAL SWITCH | Richardson RFPD |
RIGHT ANGLE DIP SW 4 P SEALED Dip Switch | Part Number: 1-5435802-5 | Internal Number: 1-5435802-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5435802-5?
Additional datasheets, footprints and schematics for 1-5435802-5 are listed on our Part Details page. You can also find images and similar parts to 1-5435802-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5435802-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5435802-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5435802-5 fall under?
The 1-5435802-5 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-5435802-5 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5435802-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5435802-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5435802-5 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-5435802-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5435802-5 often in real-time on the comparison pages.
What if I can't find stock of 1-5435802-5?
You can fill out our help required form which you can use to request a quote for 1-5435802-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.