Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.38
|
839
in stock
|
Buy Now | |
Newark Electronics
from US$6.16
|
839
in stock
|
Buy Now | |
Rapid Electronics
from US$4.83
|
839
in stock
|
Buy Now | |
Chip One Stop
from US$5.16
|
839
in stock
|
Buy Now | |
Avnet America
from US$4.50
|
-
|
Buy Now | |
RS Americas
from US$5.32
|
-
|
Buy Now | |
element14
from US$4.19
|
-
|
Buy Now | |
TE Store
from US$12.05
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Switches | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Auto-Insertable | No |
Contact Mating Area Plating Thickness | 30µin |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1.5A |
Length | .28in, 7.11mm |
Height | 7.36mm, .29in |
Voltage Rating | 50VDC |
Centerline | .1in, 2.54mm |
Housing Material | Polyester GF |
Housing Color | Black |
Low Profile | Yes |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | All switches are bottom sealed. |
Packaging Method | Tube |
Packaging Quantity | 43 |
Product Type | Switch |
Actuator Style | Piano (Side Actuated) |
Switch Type | DIP |
Sealed | No |
Termination Post Length | .14in, 3.56mm |
Operating Temperature Range | -55 – 105°C |
Dip Switches/Sip Switches R/A 2 Pos Dip Au |Amp Te Connectivity 1-5435802-0 | Newark Electronics |
DIP Switches/SIP Switches R/A 2 POS DIP AU | Rapid Electronics |
TE Connectivity RIGHT ANGLE DIP SW 2 POS AU Piano Dip Sw | Distrelec |
Switch DIP OFF ON SPST 2 Piano PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Right Angle Dip Switch, 2 Pos Au | TE Connectivity 1-5435802-0 | RS Americas |
Special Order: RIGHT ANGLE DIP SW 2 POS AU Dip Switch | Part Number: 1-5435802-0 | Internal Number: 1-5435802-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5435802-0?
Additional datasheets, footprints and schematics for 1-5435802-0 are listed on our Part Details page. You can also find images and similar parts to 1-5435802-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5435802-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5435802-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5435802-0 fall under?
The 1-5435802-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 1-5435802-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5435802-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5435802-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5435802-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-5435802-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5435802-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5435802-0?
You can fill out our help required form which you can use to request a quote for 1-5435802-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.