Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.11
|
3,847
in stock
|
Buy Now | |
Rapid Electronics
from US$5.16
|
3,847
in stock
|
Buy Now | |
Chip One Stop
from US$5.98
|
3,847
in stock
|
Buy Now | |
Distrelec
from US$6.44
|
3,847
in stock
|
Buy Now | |
Conrad
from US$10.07
|
64
in stock
|
Buy Now | |
TE Store
from US$4.18
|
44
in stock
|
Buy Now | |
Boersig
from US$5.32
|
36
in stock
|
Buy Now | |
Future Electronics
from US$4.60
|
-
|
Buy Now | |
Avnet America
from US$4.93
|
-
|
Buy Now | |
element14
from US$5.89
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 32 |
Interface Plating | Tin (Sn) |
Length | 1.2597in, 32.3mm |
PCB 厚 (推奨) | 1.6mm |
Width | 97.8mm, 3.814in |
PCB Thickness (Recommended) | .063in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | Without |
Panel Mount Feature | With |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Packaging Quantity | 12 |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Automotive Connectors Tab Header Assy 32Pos |Amp Te Connectivity 1534046-1 | Newark Electronics |
Automotive Connectors TAB HEADER ASSY 32POS | Rapid Electronics |
TE Connectivity - AMP PCB Conn TAB HEADER ASSY 32P | Distrelec |
CONN, R/A HDR, 32POS, 2ROW, 5.5MM, TH | Farnell |
Content: 1 pc(s) | Conrad |
TAB HEADER ASSY 32POS PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 32 Number of Rows: 2 PCB Mount Header Horizontal Wire-to-Board 32 | Low & Medium Power Header | Part Number: 1534046-1 | Internal Number: 1534046-1 | TE Connectivity | TE Store |
TAB HEADER ASSY 32POS MCP HEADER | Future Electronics |
Conn Shrouded Header HDR 32 POS 4mm Solder RA Thru-Hole | Avnet America |
PLUG, HEADER, RA, 32WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 5.5mm |
---|---|
No. of Contacts | 32Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Tin |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 1534046-1?
Additional datasheets, footprints and schematics for 1534046-1 are listed on our Part Details page. You can also find images and similar parts to 1534046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534046-1 fall under?
The 1534046-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1534046-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534046-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1534046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534046-1 often in real-time on the comparison pages.
What if I can't find stock of 1534046-1?
You can fill out our help required form which you can use to request a quote for 1534046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.