Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Vertical |
---|---|
PCB Mount Orientation | Vertical |
Stackable | No |
Number of Positions | 120 |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Four Beam |
Contact Base Material | Phosphor Bronze |
Mating Post Length | .21in |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Connector Height | .46in, 11.73mm |
PCB Thickness (Recommended) | .76in, 2.13mm |
コネクタの高さ | 11.73mm |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Packaging Quantity | 3 |
Packaging Method | Tube |
実装方法 | Tube |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .533in, 13.54mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Compatible | Yes |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
Hdi Pin Assy 2 Row 120 Pos |Amp Te Connectivity 1-533091-1 | Newark Electronics |
Conn HDI M 120 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-533091-1?
Additional datasheets, footprints and schematics for 1-533091-1 are listed on our Part Details page. You can also find images and similar parts to 1-533091-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-533091-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-533091-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-533091-1 fall under?
The 1-533091-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-533091-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-533091-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-533091-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-533091-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-533091-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-533091-1 often in real-time on the comparison pages.
What if I can't find stock of 1-533091-1?
You can fill out our help required form which you can use to request a quote for 1-533091-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.