Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Number of Positions | 165 |
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 3 |
Contact Shape & Form | Four Beam |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Layout | Matrix |
Connector Height | .36in, 9.14mm |
コネクタの高さ | 9.14mm |
PCB Thickness (Recommended) | 2.36mm, 1.27in |
Insulation Resistance | 3MΩ |
Housing Material | Polyphenylene Sulfide (PPS) |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Solder Tail |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 3 |
実装方法 | Tube |
Packaging Method | Tube |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.57mm, .18in |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
Hdi Recp Assy 3 Row 165 Pos |Te Connectivity 533914-5 | Newark Electronics |
Conn HDI RCP 165 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 533914-5?
Additional datasheets, footprints and schematics for 533914-5 are listed on our Part Details page. You can also find images and similar parts to 533914-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533914-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533914-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533914-5 fall under?
The 533914-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 533914-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533914-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 533914-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533914-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 533914-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533914-5 often in real-time on the comparison pages.
What if I can't find stock of 533914-5?
You can fill out our help required form which you can use to request a quote for 533914-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.