Status: | Unknown |
---|---|
Series: | HAMMOND - 1532 Series |
RoHS: | Unknown |
Product Range | HAMMOND - 1532 Series |
---|---|
Inductance | 55µH |
Inductance Tolerance | ± 5% |
DC Resistance Max | 1ohm |
DC Current Rating | 500mA |
Self Resonant Frequency Min | 17MHz |
Packaging | Each |
Q Factor | 72 |
Inductor, 55Uh, 500Ma, 5%, 17Mhz, Axial | Newark Electronics |
RF Choke | RS Americas |
Where can I find additional details, specifications and documents for a 1532E?
Additional datasheets, footprints and schematics for 1532E are listed on our Part Details page. You can also find images and similar parts to 1532E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1532E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1532E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1532E fall under?
The 1532E is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1532E when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1532E you can contact the distributor directly for product support, shipping queries etc.
Is the 1532E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1532E have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 1532E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1532E often in real-time on the comparison pages.
What if I can't find stock of 1532E?
You can fill out our help required form which you can use to request a quote for 1532E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.