Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.25
|
No stock
|
Buy Now | |
Avnet America
from US$1.56
|
951
in stock
|
Buy Now | |
Newark Electronics
from US$3.08
|
386
in stock
|
Buy Now | |
Rapid Electronics
from US$2.63
|
386
in stock
|
Buy Now | |
Chip One Stop
from US$2.65
|
386
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
386
in stock
|
Buy Now |
Inspection Slot | No |
---|---|
Insulation Sleeve Color | Purple |
Plating Material | Tin |
Weight per Piece | .652g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 5mm, .197in |
Overall Length | .802in, 20.4mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Wire Size | .41 – .65mm², 810 – 1290CMA, 20AWG |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Shape Description | RING-041 |
Support Style | Non - Insulation Support |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Sealable | No |
Operating Temperature Range | 221°F, 105°C |
Ring Tongue Terminal 20AWG 20.4mm 7.92mm Tin Loose Piece | Avnet America |
Terminal R T Pidg Awg 20 10 Purple |Amp Te Connectivity 152891 | Newark Electronics |
TE Connectivity TERMINAL R T PIDG AWG 20 10 PURPLE Termi | Distrelec |
Where can I find additional details, specifications and documents for a 152891?
Additional datasheets, footprints and schematics for 152891 are listed on our Part Details page. You can also find images and similar parts to 152891 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152891 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152891 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152891 fall under?
The 152891 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152891 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152891 you can contact the distributor directly for product support, shipping queries etc.
Is the 152891 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152891 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 152891.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152891 often in real-time on the comparison pages.
What if I can't find stock of 152891?
You can fill out our help required form which you can use to request a quote for 152891 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.