Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Purple |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .41 – .65mm², 810 – 1290CMA, 20AWG |
Overall Length | 27.13mm, 1.066in |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Insulation Diameter | .045 – .08in, 1.14 – 2.03mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .327in, 8.3mm |
Current Rating | 1A |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Stud Size | M8 |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | Yes |
Shape Description | RING-041 |
Operating Temperature Range | 105°C, 221°F |
20 Pidg Rt 5/16" Stud Purpl Rohs Compliant: Yes |Amp Te Connectivity 152889 | Newark Electronics |
20 PIDG, Rt 5/16 Stud Purpl | TE Connectivity 152889 | RS Americas |
20 PIDG RT 5/16 STUD PURPL | Farnell |
Ring Tongue Terminal 20AWG 27.13mm 11.91mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 152889?
Additional datasheets, footprints and schematics for 152889 are listed on our Part Details page. You can also find images and similar parts to 152889 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152889 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152889 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152889 fall under?
The 152889 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152889 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152889 you can contact the distributor directly for product support, shipping queries etc.
Is the 152889 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152889 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 152889.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152889 often in real-time on the comparison pages.
What if I can't find stock of 152889?
You can fill out our help required form which you can use to request a quote for 152889 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.