Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Stripe Color | White |
---|---|
Plating Material | Tin |
Weight per Piece | 1.078g |
Insulation Sleeve Color | White |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .264in, 6.7mm |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Wire Size | 1.65 – 3.45mm², 14 – 12AWG, 3260 – 6800CMA |
Overall Length | 27.58mm, 1.084in |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Voltage (Max) | 300V |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Loose Piece |
Stud Size | M6 |
Insulated | Yes |
Shape Description | RING-041 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 105°C, 221°F |
14-12 PIDG R/T 1/4 STUD WHITE | TTI Europe |
14-12 PIDG R/T 1/4 STUD WHITE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 14 – 12 AWG Wire Size: 1.65 – 3.45 mm² Wire Size: 3260 – 6800 CMA Stud Size: M6 Closed Ring Tongue Terminal 14 – 12 AWG 1.65 – 3.45 mm² 3260 – 6800 CMA | Ring Terminal | Part Number: 152871 | Internal Number: 152871 | TE Connectivity | TE Store |
14-12 Pidg R/T 1/4 Stud White Rohs Compliant: Yes |Amp Te Connectivity 152871 | Newark Electronics |
Ring Tongue Terminal 12-14AWG Tin Loose Piece | Avnet America |
14-12 PIDG, R/T 1/4 Stud White | TE Connectivity 152871 | RS Americas |
Where can I find additional details, specifications and documents for a 152871?
Additional datasheets, footprints and schematics for 152871 are listed on our Part Details page. You can also find images and similar parts to 152871 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 152871 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 152871 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 152871 fall under?
The 152871 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 152871 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 152871 you can contact the distributor directly for product support, shipping queries etc.
Is the 152871 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 152871 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 152871.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 152871 often in real-time on the comparison pages.
What if I can't find stock of 152871?
You can fill out our help required form which you can use to request a quote for 152871 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.